McMaster-Carr Supply Company Gender Mcm 27-5870

Description
Gender:Jack; Current Rating:-; Pin Diameter:3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:6.3mm; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Jack; Current Rating:-; Pin Diameter:3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:6.3mm; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 52T9553 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
52T9553
Gender Mcm 52T9553
Gender:Jack; Current Rating:-; Pin Diameter:3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:6.3mm; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Jack; Current Rating:-; Pin Diameter:3mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:6.3mm; Barrel Outer Diameter:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52T9553
Product Name Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers