McMaster-Carr Supply Company Dc Power Plug 4.35X6.5X1.4 (Eiaj V); Gender Mcm 27-5863

Description
DC Power Plug 4.35x6.5x1.4 (EIAJ V); Gender:Plug; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Description
DC Power Plug 4.35x6.5x1.4 (EIAJ V); Gender:Plug; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug 4.35X6.5X1.4 (Eiaj V); Gender Mcm - 40T6166 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug 4.35X6.5X1.4 (Eiaj V); Gender Mcm
40T6166
Dc Power Plug 4.35X6.5X1.4 (Eiaj V); Gender Mcm 40T6166
DC Power Plug 4.35x6.5x1.4 (EIAJ V); Gender:Plug; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC Power Plug 4.35x6.5x1.4 (EIAJ V); Gender:Plug; Current Rating:-; Pin Diameter:1.4mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:4.35mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6166
Product Name Dc Power Plug 4.35X6.5X1.4 (Eiaj V); Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products