McMaster-Carr Supply Company Black Insulated Banana Plug; Gender Mcm 27-520

Description
BLACK INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BLACK INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Insulated Banana Plug; Gender Mcm - 39C1177 - Newark, An Avnet Company
Chicago, IL, United States
Black Insulated Banana Plug; Gender Mcm
39C1177
Black Insulated Banana Plug; Gender Mcm 39C1177
BLACK INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

BLACK INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C1177
Product Name Black Insulated Banana Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products