McMaster-Carr Supply Company 4.75 X 1.7Mm Dc Barrel Connector; Gender Mcm 27-4350

Description
4.75 x 1.7mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes
Description
4.75 x 1.7mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4.75 X 1.7Mm Dc Barrel Connector; Gender Mcm - 73C5513 - Newark, An Avnet Company
Chicago, IL, United States
4.75 X 1.7Mm Dc Barrel Connector; Gender Mcm
73C5513
4.75 X 1.7Mm Dc Barrel Connector; Gender Mcm 73C5513
4.75 x 1.7mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes

4.75 x 1.7mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C5513
Product Name 4.75 X 1.7Mm Dc Barrel Connector; Gender Mcm
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details