McMaster-Carr Supply Company Red Inline Banana Sockets; Gender Mcm 27-4310

Description
Red Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Red Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Inline Banana Sockets; Gender Mcm - 50H7715 - Newark, An Avnet Company
Chicago, IL, United States
Red Inline Banana Sockets; Gender Mcm
50H7715
Red Inline Banana Sockets; Gender Mcm 50H7715
Red Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes

Red Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H7715
Product Name Red Inline Banana Sockets; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details