McMaster-Carr Supply Company Product Range Mcm 27-4255

Description
Product Range:-; No. of Contacts:-; Gender:Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:-; Gender:Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Mcm - 95K9734 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Mcm
95K9734
Product Range Mcm 95K9734
Product Range:-; No. of Contacts:-; Gender:Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Product Range:-; No. of Contacts:-; Gender:Receptacle; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K9734
Product Name Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products