McMaster-Carr Supply Company Red Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm 27-3160

Description
Red Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Red Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm - 38C8911 - Newark, An Avnet Company
Chicago, IL, United States
Red Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm
38C8911
Red Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm 38C8911
Red Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Red Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8911
Product Name Red Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products