McMaster-Carr Supply Company Gold Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm 27-3158

Description
Gold Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Gold Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm - 19C6709 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm
19C6709
Gold Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm 19C6709
Gold Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Gold Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C6709
Product Name Gold Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Barbed T-connector - FCN-3-PK-4/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details