McMaster-Carr Supply Company 3.5Mm Male Nickel Plated Stereo Plug; No. Of Contacts Mcm 27-3154

Description
3.5mm Male Nickel Plated Stereo Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Male Nickel Plated Stereo Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Male Nickel Plated Stereo Plug; No. Of Contacts Mcm - 28C3229 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Male Nickel Plated Stereo Plug; No. Of Contacts Mcm
28C3229
3.5Mm Male Nickel Plated Stereo Plug; No. Of Contacts Mcm 28C3229
3.5mm Male Nickel Plated Stereo Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

3.5mm Male Nickel Plated Stereo Plug; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28C3229
Product Name 3.5Mm Male Nickel Plated Stereo Plug; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.2330 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details