McMaster-Carr Supply Company Black Nickel Plated 2.5Mm Audio Jacks - Stereo; No. Of Contacts Mcm 27-3138

Description
Black Nickel Plated 2.5mm Audio Jacks - Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Nickel Plated 2.5mm Audio Jacks - Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Nickel Plated 2.5Mm Audio Jacks - Stereo; No. Of Contacts Mcm - 38C8918 - Newark, An Avnet Company
Chicago, IL, United States
Black Nickel Plated 2.5Mm Audio Jacks - Stereo; No. Of Contacts Mcm
38C8918
Black Nickel Plated 2.5Mm Audio Jacks - Stereo; No. Of Contacts Mcm 38C8918
Black Nickel Plated 2.5mm Audio Jacks - Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Black Nickel Plated 2.5mm Audio Jacks - Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8918
Product Name Black Nickel Plated 2.5Mm Audio Jacks - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug socket with cable - SIM-M12-8GD-25-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details