McMaster-Carr Supply Company Black Nickel Plated 2.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 27-3119

Description
Black Nickel Plated 2.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Nickel Plated 2.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Nickel Plated 2.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm - 28C3227 - Newark, An Avnet Company
Chicago, IL, United States
Black Nickel Plated 2.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
28C3227
Black Nickel Plated 2.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 28C3227
Black Nickel Plated 2.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Black Nickel Plated 2.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28C3227
Product Name Black Nickel Plated 2.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products