McMaster-Carr Supply Company 6 Pin Female Din In-Line; No. Of Contacts Mcm 27-1680

Description
6 Pin Female DIN In-Line; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6 Pin Female DIN In-Line; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pin Female Din In-Line; No. Of Contacts Mcm - 38C8965 - Newark, An Avnet Company
Chicago, IL, United States
6 Pin Female Din In-Line; No. Of Contacts Mcm
38C8965
6 Pin Female Din In-Line; No. Of Contacts Mcm 38C8965
6 Pin Female DIN In-Line; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

6 Pin Female DIN In-Line; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8965
Product Name 6 Pin Female Din In-Line; No. Of Contacts Mcm
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power supply socket - NEBU-G78W5-K-2-N-LE5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 0 to 300 volts
Current Rating 9.0 amps
View Details