McMaster-Carr Supply Company Female In-Line Xlr Connector; No. Of Contacts Mcm 27-165

Description
Female In-Line XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Female In-Line XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female In-Line Xlr Connector; No. Of Contacts Mcm - 94B2745 - Newark, An Avnet Company
Chicago, IL, United States
Female In-Line Xlr Connector; No. Of Contacts Mcm
94B2745
Female In-Line Xlr Connector; No. Of Contacts Mcm 94B2745
Female In-Line XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Female In-Line XLR Connector; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B2745
Product Name Female In-Line Xlr Connector; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details