McMaster-Carr Supply Company 5.5Mm X 2.8Mm Barrel Plug; Gender Mcm 27-1120

Description
5.5mm x 2.8mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.8mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Description
5.5mm x 2.8mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.8mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.5Mm X 2.8Mm Barrel Plug; Gender Mcm - 34C3284 - Newark, An Avnet Company
Chicago, IL, United States
5.5Mm X 2.8Mm Barrel Plug; Gender Mcm
34C3284
5.5Mm X 2.8Mm Barrel Plug; Gender Mcm 34C3284
5.5mm x 2.8mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.8mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

5.5mm x 2.8mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.8mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C3284
Product Name 5.5Mm X 2.8Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details