McMaster-Carr Supply Company Red Plastic Rca Type Plug; No. Of Contacts Mcm 27-085

Description
Red Plastic RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Red Plastic RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Plastic Rca Type Plug; No. Of Contacts Mcm - 38C9341 - Newark, An Avnet Company
Chicago, IL, United States
Red Plastic Rca Type Plug; No. Of Contacts Mcm
38C9341
Red Plastic Rca Type Plug; No. Of Contacts Mcm 38C9341
Red Plastic RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes

Red Plastic RCA Type Plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9341
Product Name Red Plastic Rca Type Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers