McMaster-Carr Supply Company 3.5Mm - Plastic Mono In-Line Female; No. Of Contacts Mcm 27-075

Description
3.5mm - Plastic Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm - Plastic Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm - Plastic Mono In-Line Female; No. Of Contacts Mcm - 29C7998 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm - Plastic Mono In-Line Female; No. Of Contacts Mcm
29C7998
3.5Mm - Plastic Mono In-Line Female; No. Of Contacts Mcm 29C7998
3.5mm - Plastic Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm - Plastic Mono In-Line Female; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C7998
Product Name 3.5Mm - Plastic Mono In-Line Female; No. Of Contacts Mcm
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products