McMaster-Carr Supply Company 1/4" Stereo Phono Plug With Internal Solder Strain Relief; No. Of Contacts Mcm 27-030

Description
1/4" Stereo Phono Plug with Internal Solder Strain Relief; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4" Stereo Phono Plug with Internal Solder Strain Relief; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" Stereo Phono Plug With Internal Solder Strain Relief; No. Of Contacts Mcm
39C0618
1/4" Stereo Phono Plug With Internal Solder Strain Relief; No. Of Contacts Mcm 39C0618
1/4" Stereo Phono Plug with Internal Solder Strain Relief; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

1/4" Stereo Phono Plug with Internal Solder Strain Relief; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0618
Product Name 1/4" Stereo Phono Plug With Internal Solder Strain Relief; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products