McMaster-Carr Supply Company 3.5Mm Female To 1/4" Male Stereo Adapter; No. Of Contacts Mcm 27-010

Description
3.5mm Female to 1/4" Male Stereo Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Female to 1/4" Male Stereo Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Female To 1/4
Chicago, IL, United States
3.5Mm Female To 1/4" Male Stereo Adapter; No. Of Contacts Mcm
98B8695
3.5Mm Female To 1/4" Male Stereo Adapter; No. Of Contacts Mcm 98B8695
3.5mm Female to 1/4" Male Stereo Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm Female to 1/4" Male Stereo Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B8695
Product Name 3.5Mm Female To 1/4" Male Stereo Adapter; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products