McMaster-Carr Supply Company Switch Operation Mcm 26-745

Description
Switch Operation:(On)-(Off) ; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
Switch Operation:(On)-(Off) ; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Mcm - 38C8818 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Mcm
38C8818
Switch Operation Mcm 38C8818
Switch Operation:(On)-(Off) ; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes

Switch Operation:(On)-(Off); Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Press Fit; Actuator / Cap Colour:Red; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 38C8818
Product Name Switch Operation Mcm
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1634202-6 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1383V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details