McMaster-Carr Supply Company Addressable Rgb Leds Smd5050 10 Pack; Light Strip Length Mcm 25-7524

Description
Addressable RGB LEDs SMD5050 - 10 Pack; Light Strip Length:-; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:
Description
Addressable RGB LEDs SMD5050 - 10 Pack; Light Strip Length:-; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Addressable Rgb Leds Smd5050 10 Pack; Light Strip Length Mcm - 71Y5445 - Newark, An Avnet Company
Chicago, IL, United States
Addressable Rgb Leds Smd5050 10 Pack; Light Strip Length Mcm
71Y5445
Addressable Rgb Leds Smd5050 10 Pack; Light Strip Length Mcm 71Y5445
Addressable RGB LEDs SMD5050 - 10 Pack; Light Strip Length:-; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Addressable RGB LEDs SMD5050 - 10 Pack; Light Strip Length:-; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71Y5445
Product Name Addressable Rgb Leds Smd5050 10 Pack; Light Strip Length Mcm
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BAS-CZ0A0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers