McMaster-Carr Supply Company 150 Rgb Led Addressable Strip 5 Meter Reel; Light Strip Length Mcm 25-7521

Description
150 RGB LED Addressable Strip - 5 Meter Reel; Light Strip Length:5m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:
Datasheet
Description
150 RGB LED Addressable Strip - 5 Meter Reel; Light Strip Length:5m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Rgb Led Addressable Strip 5 Meter Reel; Light Strip Length Mcm - 71Y5442 - Newark, An Avnet Company
Chicago, IL, United States
150 Rgb Led Addressable Strip 5 Meter Reel; Light Strip Length Mcm
71Y5442
150 Rgb Led Addressable Strip 5 Meter Reel; Light Strip Length Mcm 71Y5442
150 RGB LED Addressable Strip - 5 Meter Reel; Light Strip Length:5m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

150 RGB LED Addressable Strip - 5 Meter Reel; Light Strip Length:5m; No. of LEDs:30LEDs; Illumination Color:-; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71Y5442
Product Name 150 Rgb Led Addressable Strip 5 Meter Reel; Light Strip Length Mcm
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RCS-CW0Z0AA2CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
3 suppliers