McMaster-Carr Supply Company Connector Type A Mcm 24-6210

Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 95K9228 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
95K9228
Connector Type A Mcm 95K9228
Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Mono Phone Plug; Connector Type B:3.5mm Mono Phone Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95K9228
Product Name Connector Type A Mcm
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6801A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details