McMaster-Carr Supply Company 5.5 X 2.1Mm Power Splitter Y Adapter 24; Connector Type A Mcm 24-5360

Description
5.5 x 2.1mm Power Splitter Y Adapter - 24"; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug x 2; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
5.5 x 2.1mm Power Splitter Y Adapter - 24"; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug x 2; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.5 X 2.1Mm Power Splitter Y Adapter 24; Connector Type A Mcm - 95K9172 - Newark, An Avnet Company
Chicago, IL, United States
5.5 X 2.1Mm Power Splitter Y Adapter 24; Connector Type A Mcm
95K9172
5.5 X 2.1Mm Power Splitter Y Adapter 24; Connector Type A Mcm 95K9172
5.5 x 2.1mm Power Splitter Y Adapter - 24"; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug x 2; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

5.5 x 2.1mm Power Splitter Y Adapter - 24"; Connector Type A:2.1mm Barrel Jack; Connector Type B:2.1mm Barrel Plug x 2; Cable Length - Imperial:2ft; Cable Length - Metric:0.61m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 95K9172
Product Name 5.5 X 2.1Mm Power Splitter Y Adapter 24; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1972250 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sheet I Power Cord 16A - 86262020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details