McMaster-Carr Supply Company Connector Type A Mcm 24-12311

Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Plug RoHS Compliant: Yes
Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 71T6957 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
71T6957
Connector Type A Mcm 71T6957
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Plug RoHS Compliant: Yes

Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6957
Product Name Connector Type A Mcm
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details