McMaster-Carr Supply Company Power Cord, Polarized, 6Ft; Connector Type A Mcm 23-195

Description
POWER CORD, POLARIZED, 6FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POLARIZED, 6FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Polarized, 6Ft; Connector Type A Mcm - 98B2825 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Polarized, 6Ft; Connector Type A Mcm
98B2825
Power Cord, Polarized, 6Ft; Connector Type A Mcm 98B2825
POWER CORD, POLARIZED, 6FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

POWER CORD, POLARIZED, 6FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B2825
Product Name Power Cord, Polarized, 6Ft; Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SSMP-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details