McMaster-Carr Supply Company 12 18Ga Non-Polarized C8-Style Power Cord; Connector Type A Mcm 23-191

Description
12 18GA Non-polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Description
12 18GA Non-polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12 18Ga Non-Polarized C8-Style Power Cord; Connector Type A Mcm - 42X9495 - Newark, An Avnet Company
Chicago, IL, United States
12 18Ga Non-Polarized C8-Style Power Cord; Connector Type A Mcm
42X9495
12 18Ga Non-Polarized C8-Style Power Cord; Connector Type A Mcm 42X9495
12 18GA Non-polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

12 18GA Non-polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42X9495
Product Name 12 18Ga Non-Polarized C8-Style Power Cord; Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details