McMaster-Carr Supply Company 1Ft 18Ga Non-Polarized Figure 8-Style Power Cord; Connector Type A Mcm 23-189

Description
1ft 18GA Non-polarized Figure 8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
1ft 18GA Non-polarized Figure 8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
1Ft 18Ga Non-Polarized Figure 8-Style Power Cord; Connector Type A Mcm - 42X9494 - Newark, An Avnet Company
Chicago, IL, United States
1Ft 18Ga Non-Polarized Figure 8-Style Power Cord; Connector Type A Mcm
42X9494
1Ft 18Ga Non-Polarized Figure 8-Style Power Cord; Connector Type A Mcm 42X9494
1ft 18GA Non-polarized Figure 8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

1ft 18GA Non-polarized Figure 8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:0.3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 42X9494
Product Name 1Ft 18Ga Non-Polarized Figure 8-Style Power Cord; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2496343 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers