McMaster-Carr Supply Company Power Cord; Connector Type A Mcm 23-095

Description
Power Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
Power Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord; Connector Type A Mcm - 38C9212 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord; Connector Type A Mcm
38C9212
Power Cord; Connector Type A Mcm 38C9212
Power Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:- RoHS Compliant: Yes

Power Cord; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 38C9212
Product Name Power Cord; Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 10Amp Power Cord - 86220395 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details