McMaster-Carr Supply Company 220 Hole Experimenters General Purpose Board; Board Type Mcm 21-4570

Description
220 Hole Experimenters General Purpose Board; Board Type:Prototype Board; Board Material:-; Hole Diameter:1mm; External Height:46mm; External Width:92mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
220 Hole Experimenters General Purpose Board; Board Type:Prototype Board; Board Material:-; Hole Diameter:1mm; External Height:46mm; External Width:92mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Hole Experimenters General Purpose Board; Board Type Mcm - 38C9098 - Newark, An Avnet Company
Chicago, IL, United States
220 Hole Experimenters General Purpose Board; Board Type Mcm
38C9098
220 Hole Experimenters General Purpose Board; Board Type Mcm 38C9098
220 Hole Experimenters General Purpose Board; Board Type:Prototype Board; Board Material:-; Hole Diameter:1mm; External Height:46mm; External Width:92mm; Board Thickness:1.6mm RoHS Compliant: Yes

220 Hole Experimenters General Purpose Board; Board Type:Prototype Board; Board Material:-; Hole Diameter:1mm; External Height:46mm; External Width:92mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 38C9098
Product Name 220 Hole Experimenters General Purpose Board; Board Type Mcm
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 2312-PAC5526AEVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details