McMaster-Carr Supply Company 4 Inch Cable Ties Natural 100 Per Bag; Cable Tie Material Mcm 21-3562

Description
4 Inch Cable Ties - Natural - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
4 Inch Cable Ties - Natural - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4 Inch Cable Ties Natural 100 Per Bag; Cable Tie Material Mcm - 50B5093 - Newark, An Avnet Company
Chicago, IL, United States
4 Inch Cable Ties Natural 100 Per Bag; Cable Tie Material Mcm
50B5093
4 Inch Cable Ties Natural 100 Per Bag; Cable Tie Material Mcm 50B5093
4 Inch Cable Ties - Natural - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

4 Inch Cable Ties - Natural - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 50B5093
Product Name 4 Inch Cable Ties Natural 100 Per Bag; Cable Tie Material Mcm
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details