McMaster-Carr Supply Company Cable Tie Material Mcm 21-3556

Description
Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Material Mcm - 43AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Material Mcm
43AC1655
Cable Tie Material Mcm 43AC1655
Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 43AC1655
Product Name Cable Tie Material Mcm
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details