McMaster-Carr Supply Company 6 Inch Cable Ties Black 100 Per Bag; Cable Tie Material Mcm 21-3554

Description
6 Inch Cable Ties - Black - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
6 Inch Cable Ties - Black - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Inch Cable Ties Black 100 Per Bag; Cable Tie Material Mcm - 24W9048 - Newark, An Avnet Company
Chicago, IL, United States
6 Inch Cable Ties Black 100 Per Bag; Cable Tie Material Mcm
24W9048
6 Inch Cable Ties Black 100 Per Bag; Cable Tie Material Mcm 24W9048
6 Inch Cable Ties - Black - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

6 Inch Cable Ties - Black - 100 per bag; Cable Tie Material:-; Cable Tie Length:152mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:140mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24W9048
Product Name 6 Inch Cable Ties Black 100 Per Bag; Cable Tie Material Mcm
Length 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details