McMaster-Carr Supply Company No. Of Contacts Mcm 21-1645

Description
No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 88W3608 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
88W3608
No. Of Contacts Mcm 88W3608
No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Connector Type:TO-3 Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88W3608
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details