Mclennan Servo Supplies, Ltd. Motor, Servo, 24V Dc; Supply Voltage V Dc Mclennan M66CE-24

Description
MOTOR, SERVO, 24V DC; Supply Voltage V DC:-; No. of Phases:-; Power Rating:-; Rotational Speed Max:-; Torque Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:65mA; External Diameter:66mm; External Length / RoHS Compliant: Yes
Datasheet
Description
MOTOR, SERVO, 24V DC; Supply Voltage V DC:-; No. of Phases:-; Power Rating:-; Rotational Speed Max:-; Torque Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:65mA; External Diameter:66mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Servo, 24V Dc; Supply Voltage V Dc Mclennan - 69R9862 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Servo, 24V Dc; Supply Voltage V Dc Mclennan
69R9862
Motor, Servo, 24V Dc; Supply Voltage V Dc Mclennan 69R9862
MOTOR, SERVO, 24V DC; Supply Voltage V DC:-; No. of Phases:-; Power Rating:-; Rotational Speed Max:-; Torque Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:65mA; External Diameter:66mm; External Length / RoHS Compliant: Yes

MOTOR, SERVO, 24V DC; Supply Voltage V DC:-; No. of Phases:-; Power Rating:-; Rotational Speed Max:-; Torque Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:65mA; External Diameter:66mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 69R9862
Product Name Motor, Servo, 24V Dc; Supply Voltage V Dc Mclennan
Continuous Current 0.0650 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC motor/Vibrating Series - 820/827/834RFN - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Current 0.0900 amps
Shaft Speed 11000 rpm
View Details
12GS88 Athlonix Brush DC Motor - 12GS88-210E.1007 - Portescap
Specs
Commutation Brush
DC Voltage Range 3.0 VDC
Torque Constant 0.5381 in-oz/amp (3.8 mN-m/amp)
View Details
Brushed Motors - MMP D22-376E-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details