Used for a wide range of applications requiring low speed and a small size. Integral iron core dc motor gives a smooth operation and a bi-directional variable speed capability. The gear head utilises a multi-stage metal spur gear train. Has an integral VDR suppression system to minimise electrical interference
Output Speed = 18 rpm
Supply Voltage = 12 V dc
Maximum Output Torque = 8 Ncm
Shaft Diameter = 4mm
Gearhead Type = Spur
Length = 41mm
Width = 27mm
Current Rating = 50 mA
Core Construction = Iron Core
Geared DC Motor, 12 V, 18 rpm, 8 N-cm
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Gearmotors | Gearmotors |
Product Number | 2456102 | 15J3004 |
Product Name | Geared Dc Motor, 12 V, 18 Rpm, 8 N-Cm Mclennan | |
Motor Type | DC Motor | |
Standard DC Voltage | 12V | |
DC Voltage Range | 12.0 VDC | |
Continuous Current | 0.0500 amps | |
Continuous Torque | 0.7 In-lbs (0.8163 kg-cm) |