McLellan Water Tank WT100120

Description
Water Tanks - 2500 gallons to 4500 gallons (tank runs 20 gallons per inch of shell). - Full hat section sub-frame full welded with two (2) box type bolsters. - 24" x 48" anti-splash fill dome. - Rear Ladder with anti-slip walkway. - McLellan 4 point mounting allowing 5 inches of racking. - Tank made of A36 3/16" plate with 1/4" plate sub-frame. - All heads and baffles are dished and flanged. - Full length fenders with mud flaps. - Full width 8 pipe rear bumper
Description
Water Tanks - 2500 gallons to 4500 gallons (tank runs 20 gallons per inch of shell). - Full hat section sub-frame full welded with two (2) box type bolsters. - 24" x 48" anti-splash fill dome. - Rear Ladder with anti-slip walkway. - McLellan 4 point mounting allowing 5 inches of racking. - Tank made of A36 3/16" plate with 1/4" plate sub-frame. - All heads and baffles are dished and flanged. - Full length fenders with mud flaps. - Full width 8 pipe rear bumper

Suppliers

Company
Product
Description
Supplier Links
Water Tank - WT100120 - McLellan
Hanford, CA, USA
Water Tank
WT100120
Water Tank WT100120
Water Tanks - 2500 gallons to 4500 gallons (tank runs 20 gallons per inch of shell). - Full hat section sub-frame full welded with two (2) box type bolsters. - 24" x 48" anti-splash fill dome. - Rear Ladder with anti-slip walkway. - McLellan 4 point mounting allowing 5 inches of racking. - Tank made of A36 3/16" plate with 1/4" plate sub-frame. - All heads and baffles are dished and flanged. - Full length fenders with mud flaps. - Full width 8 pipe rear bumper

Water Tanks
- 2500 gallons to 4500 gallons
(tank runs 20 gallons per inch of shell).
- Full hat section sub-frame full welded with two (2)
box type bolsters.
- 24" x 48" anti-splash fill dome.
- Rear Ladder with anti-slip walkway.
- McLellan 4 point mounting allowing 5 inches of racking.
- Tank made of A36 3/16" plate with 1/4" plate sub-frame.
- All heads and baffles are dished and flanged.
- Full length fenders with mud flaps.
- Full width 8 pipe rear bumper

Technical Specifications

  McLellan
Product Category Storage Tanks and Process Tanks
Product Number WT100120
Product Name Water Tank
Type Water Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Compressed Air Receiver - 2200 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details