McLean Inc. Dovetail Sliding Assembly DV-220

Description
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-220
Description
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-220

Suppliers

Company
Product
Description
Supplier Links
Dovetail Sliding Assembly - DV-220 - Reid Supply
Norton Shores, MI, United States
Dovetail Sliding Assembly
DV-220
Dovetail Sliding Assembly DV-220
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-220

Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading


. DV-220

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DV-220
Product Name Dovetail Sliding Assembly
Device Type Dovetail Slide
Unlock Full Specs
to access all available technical data

Similar Products

PIglide Manual X-Y-Tip-Tilt Platform - A-60X.MTT - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
STAINLESS STEEL 38MM SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 inch (305 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - FBL56H+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 15 inch (381 mm)
View Details