MBW Calibration AG Highly Precise and Stable Platinum Resistance Thermometer T12

Description
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty temperature data for validation and calibration engineers. Using one of three user selectable currents, the T12 repeatedly scans all 12 channels. Employing a full reversal current source, the T12 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to high stability internal reference resistors. The supplied software allows each channel to be individually programmed with ITS-90 or Callendar-Van Dusen coefficients for direct conversion of resistance measurements to temperature. The T12 connects to a PC over the RS-232 Interface. Features Twelve channel temperature measurement High precision, stability and repeatability Internal reference resistors PC software for system control and data acquisition Simple to configure and use Key Specifications Measuring Ranges Temperature: -200…800 °C (PRT Pt-100) Resistance: 1…380 ω Performance for the range of -200…250 °C Resolution 0.1 mK Accuracy (T12 only) ≤ ± 2 mK @ 23 °C (95% confidence level, 1 year) Temperature coefficient 0.1 mK / °C Typical Applications Climatic chamber Validation Temperature Calibration Calibration Systems
Datasheet
Description
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty temperature data for validation and calibration engineers. Using one of three user selectable currents, the T12 repeatedly scans all 12 channels. Employing a full reversal current source, the T12 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to high stability internal reference resistors. The supplied software allows each channel to be individually programmed with ITS-90 or Callendar-Van Dusen coefficients for direct conversion of resistance measurements to temperature. The T12 connects to a PC over the RS-232 Interface. Features Twelve channel temperature measurement High precision, stability and repeatability Internal reference resistors PC software for system control and data acquisition Simple to configure and use Key Specifications Measuring Ranges Temperature: -200…800 °C (PRT Pt-100) Resistance: 1…380 ω Performance for the range of -200…250 °C Resolution 0.1 mK Accuracy (T12 only) ≤ ± 2 mK @ 23 °C (95% confidence level, 1 year) Temperature coefficient 0.1 mK / °C Typical Applications Climatic chamber Validation Temperature Calibration Calibration Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Precise and Stable Platinum Resistance Thermometer - T12 - MBW Calibration AG
Wettingen, Switzerland
Highly Precise and Stable Platinum Resistance Thermometer
T12
Highly Precise and Stable Platinum Resistance Thermometer T12
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty temperature data for validation and calibration engineers. Using one of three user selectable currents, the T12 repeatedly scans all 12 channels. Employing a full reversal current source, the T12 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to high stability internal reference resistors. The supplied software allows each channel to be individually programmed with ITS-90 or Callendar-Van Dusen coefficients for direct conversion of resistance measurements to temperature. The T12 connects to a PC over the RS-232 Interface. Features Twelve channel temperature measurement High precision, stability and repeatability Internal reference resistors PC software for system control and data acquisition Simple to configure and use Key Specifications Measuring Ranges Temperature: -200…800 °C (PRT Pt-100) Resistance: 1…380 ω Performance for the range of -200…250 °C Resolution 0.1 mK Accuracy (T12 only) ≤ ± 2 mK @ 23 °C (95% confidence level, 1 year) Temperature coefficient 0.1 mK / °C Typical Applications Climatic chamber Validation Temperature Calibration Calibration Systems

The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty temperature data for validation and calibration engineers.

Using one of three user selectable currents, the T12 repeatedly scans all 12 channels. Employing a full reversal current source, the T12 eliminates polarity sensitive errors normally inherent in DC measuring techniques. Accuracy is further enhanced by referencing all measurements to high stability internal reference resistors.

The supplied software allows each channel to be individually programmed with ITS-90 or Callendar-Van Dusen coefficients for direct conversion of resistance measurements to temperature. The T12 connects to a PC over the RS-232 Interface.

Features

  • Twelve channel temperature measurement
  • High precision, stability and repeatability
  • Internal reference resistors
  • PC software for system control and data acquisition
  • Simple to configure and use

Key Specifications

Measuring Ranges

  • Temperature: -200…800 °C (PRT Pt-100)
  • Resistance: 1…380 Ω

Performance for the range of -200…250 °C

  • Resolution 0.1 mK
  • Accuracy (T12 only) ≤ ± 2 mK @ 23 °C (95% confidence level, 1 year)
  • Temperature coefficient 0.1 mK / °C

Typical Applications

  • Climatic chamber Validation
  • Temperature Calibration
  • Calibration Systems
Supplier's Site Datasheet

Technical Specifications

  MBW Calibration AG
Product Category Calibration Instruments
Product Number T12
Product Name Highly Precise and Stable Platinum Resistance Thermometer
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details