The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the 973-SF6 provides a high quality and environmentally safe measurement solution within a single self-contained unit.
Pure SF6 is the standard filling within GIS, but over time gas compartments become contaminated with water vapor (H2O) through permeation and by desorption from internal materials. Whilst water vapor and SF6 do not normally react with each other, in the presence of a high-energy discharge, hydrogen and oxygen disassociated from water vapor will react with the sulfur and fluorine from SF6 to form decomposition by-products. These include sulfur dioxide (SO2) and hydrofluoric acid (HF) that are corrosive to the internal components of gas compartments.
SF6 with low water vapor content (low humidity) significantly reduces the potential for formation of these corrosive compounds, which is why accurate and repeatable measurement data is an invaluable part of any GIS preventative maintenance program.
The 973-SF6 is supplied as a complete set that includes:
973-SF6 Instrument
Transport case
6 m self-sealing stainless steel armored PTFE tube
SF6-coupling DN8 with quick coupling (Rectus)
SF6-coupling DN20 with quick coupling (Rectus)
90° Angle for Rectus-Coupling
973-SF6 software USB stick, RS-232 cable, USB adapter
Hex key for SO2 module PB 205-2.5
Cotton swabs, sterile
SO2 Dummysensor Set
Power cable
Manual and Calibration Certificate
All accessories can also be ordered separately to replace damaged or missing components.
Features
Simultaneous measurement of humidity, SF6 purity and SO2 concentration
Integrated gas recovery system with automatic pump back
Fully automated SF6 gas testing
Fundamental drift-free measuring principle
Measurement results at SF6 compartment or standard pressure
Intuitive color touch screen user Interface
User verifiable calibration
Robust case for easy transportation
Key Specifications
Frost/dew Point range: -50…+20 °C
Volume SF6 range: 80…100%
Inlet pressure range: 120…1’000 kPa abs.
Frost/dew point accuracy: ± 0.5 °C
ppmv /ppmw accuracy: ± 1 ppm +6% of reading
Volume SF6 accuracy: ± 0.5%
Pressure accuracy: ± 3 kPa
Typical Applications
Electrical Power Utilities
Gas insulated switchgear
SF6 gas manufacturers and suppliers
The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the 973-SF6 provides a high quality and environmentally safe measurement solution within a single self-contained unit.
Pure SF6 is the standard filling within GIS, but over time gas compartments become contaminated with water vapor (H2O) through permeation and by desorption from internal materials. Whilst water vapor and SF6 do not normally react with each other, in the presence of a high-energy discharge, hydrogen and oxygen disassociated from water vapor will react with the sulfur and fluorine from SF6 to form decomposition by-products. These include sulfur dioxide (SO2) and hydrofluoric acid (HF) that are corrosive to the internal components of gas compartments.
SF6 with low water vapor content (low humidity) significantly reduces the potential for formation of these corrosive compounds, which is why accurate and repeatable measurement data is an invaluable part of any GIS preventative maintenance program.
The 973-SF6 is supplied as a complete set that includes:
- 973-SF6 Instrument
- Transport case
- 6 m self-sealing stainless steel armored PTFE tube
- SF6-coupling DN8 with quick coupling (Rectus)
- SF6-coupling DN20 with quick coupling (Rectus)
- 90° Angle for Rectus-Coupling
- 973-SF6 software USB stick, RS-232 cable, USB adapter
- Hex key for SO2 module PB 205-2.5
- Cotton swabs, sterile
- SO2 Dummysensor Set
- Power cable
- Manual and Calibration Certificate
All accessories can also be ordered separately to replace damaged or missing components.
Features
- Simultaneous measurement of humidity, SF6 purity and SO2 concentration
- Integrated gas recovery system with automatic pump back
- Fully automated SF6 gas testing
- Fundamental drift-free measuring principle
- Measurement results at SF6 compartment or standard pressure
- Intuitive color touch screen user Interface
- User verifiable calibration
- Robust case for easy transportation
Key Specifications
- Frost/dew Point range: -50…+20 °C
- Volume SF6 range: 80…100%
- Inlet pressure range: 120…1’000 kPa abs.
- Frost/dew point accuracy: ± 0.5 °C
- ppmv /ppmw accuracy: ± 1 ppm +6% of reading
- Volume SF6 accuracy: ± 0.5%
- Pressure accuracy: ± 3 kPa
Typical Applications
- Electrical Power Utilities
- Gas insulated switchgear
- SF6 gas manufacturers and suppliers