MB Manufacturing Pillow Block/Bearing Housing KCL451-12

Description
PILLOW BLOCK MOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK MOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 175172434 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
175172434
Pillow Block/Bearing Housing 175172434
PILLOW BLOCK MOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK MOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 175172434
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BEH16G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details