Mayr Corporation Tendo®-PM 9x DC Motor

Description
Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68 available on request) Low-noise
Description
Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68 available on request) Low-noise

Suppliers

Company
Product
Description
Supplier Links
Tendo®-PM 9x DC Motor -  - Mayr Corporation
Waldwick, NJ, USA
Tendo®-PM 9x DC Motor
Tendo®-PM 9x DC Motor
Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP 68 available on request) Low-noise

Permanent magnet motors and servo motors

  • Extremely quiet running due to low torque ripple content and high speed consistency
  • Custom-designed for your application
  • Carbon lifetime of 5000 to 6000 hours
  • High-performance, low-backlash gearbox
  • Protection IP 54 or IP 65 (Protection IP 68 available on request)
  • Low-noise
Supplier's Site

Technical Specifications

  Mayr Corporation
Product Category DC Servomotors
Product Name Tendo®-PM 9x DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 160.0 VDC
Output Power 1.07 HP
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details