Maxwell Technologies, Inc. Gas-Insulated Switchgear (GIS) Grading Capacitor

Description
Gas-insulated switchgear (GIS) circuit breakers for tough environments with extreme temperature variations, dust, pollution or confined space use grading capacitors to ensure a uniform distribution of the voltage across the breaking chambers. CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are partial-discharge-fr ee and have a proven record of high performance and reliability with years of in-field operation. High-voltage GIS capacitors are compliant to the standard IEC62146-1; they can be used in various types of gas-insulated switchgears, and their design is therefore customer-specific. Independent of the application, the flanges, tubes, and field distribution will remain unchanged along the insulator.
Description
Gas-insulated switchgear (GIS) circuit breakers for tough environments with extreme temperature variations, dust, pollution or confined space use grading capacitors to ensure a uniform distribution of the voltage across the breaking chambers. CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are partial-discharge-fr ee and have a proven record of high performance and reliability with years of in-field operation. High-voltage GIS capacitors are compliant to the standard IEC62146-1; they can be used in various types of gas-insulated switchgears, and their design is therefore customer-specific. Independent of the application, the flanges, tubes, and field distribution will remain unchanged along the insulator.

Suppliers

Company
Product
Description
Supplier Links
Gas-Insulated Switchgear (GIS) Grading Capacitor -  - Maxwell Technologies, Inc.
San Diego, CA, USA
Gas-Insulated Switchgear (GIS) Grading Capacitor
Gas-Insulated Switchgear (GIS) Grading Capacitor
Gas-insulated switchgear (GIS) circuit breakers for tough environments with extreme temperature variations, dust, pollution or confined space use grading capacitors to ensure a uniform distribution of the voltage across the breaking chambers. CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are partial-discharge-fr ee and have a proven record of high performance and reliability with years of in-field operation. High-voltage GIS capacitors are compliant to the standard IEC62146-1; they can be used in various types of gas-insulated switchgears, and their design is therefore customer-specific. Independent of the application, the flanges, tubes, and field distribution will remain unchanged along the insulator.

Gas-insulated switchgear (GIS) circuit breakers for tough environments with extreme temperature variations, dust, pollution or confined space use grading capacitors to ensure a uniform distribution of the voltage across the breaking chambers.

CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are partial-discharge-free and have a proven record of high performance and reliability with years of in-field operation.

High-voltage GIS capacitors are compliant to the standard IEC62146-1; they can be used in various types of gas-insulated switchgears, and their design is therefore customer-specific. Independent of the application, the flanges, tubes, and field distribution will remain unchanged along the insulator.

Supplier's Site

Technical Specifications

  Maxwell Technologies, Inc.
Product Category Capacitors
Product Name Gas-Insulated Switchgear (GIS) Grading Capacitor
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers