100F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 10mOhm 1000 Hrs @ 85°C
CAP 100F -10% +20% 2.7V T/H
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 589-1005-ND | ESHSR-0100C0-002R7 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 to 60 C (-40 to 140 F) |
| Capacitance Range | 1.00E8 microF | 1.00E8 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can - Snap-In |