Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSP-1700C0-002R7

Description
1700F (EDLC) Supercapacitor 2.7V Radial, Can - Screw Terminals 0.5mOhm
Request a Quote Datasheet
Description
1700F (EDLC) Supercapacitor 2.7V Radial, Can - Screw Terminals 0.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1016-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1016-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1016-ND
1700F (EDLC) Supercapacitor 2.7V Radial, Can - Screw Terminals 0.5mOhm

1700F (EDLC) Supercapacitor 2.7V Radial, Can - Screw Terminals 0.5mOhm

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSP-1700C0-002R7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSP-1700C0-002R7
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSP-1700C0-002R7
CAP 1700F 0% +20% 2.7V CHAS MT

CAP 1700F 0% +20% 2.7V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 589-1016-ND ESHSP-1700C0-002R7
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.70E9 microF 1.70E9 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Screw Radial; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details