25F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 589-BCAP0025P270X01-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 2.50E7 microF |