Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors BCAP0010 P270 X01

Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 30mOhm
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-BCAP0010P270X01-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-BCAP0010P270X01-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-BCAP0010P270X01-ND
10F (EDLC) Supercapacitor 2.7V Radial, Can 30mOhm

10F (EDLC) Supercapacitor 2.7V Radial, Can 30mOhm

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BCAP0010 P270 X01 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BCAP0010 P270 X01
Electric Double Layer Capacitors (EDLC), Supercapacitors BCAP0010 P270 X01
CAP 10F -10% +20% 2.7V T/H

CAP 10F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 589-BCAP0010P270X01-ND BCAP0010 P270 X01
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details