Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 133514

Description
Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of your solution. The Standard Series is specialized for systems operating in normal ambient environments and provides system designers with the advantages of significantly more reliable performance under a wider temperature range than most other energy storage options available. Standard Series cells are customizable for a variety of applications that need fast charge/discharge capability and long life. Standard Series Features Low ESR Up to 1,000,000 duty cycles or 10-year DC life –40 C to 65 C operating temperature; 85 C with voltage derating Compliant with UL, RoHS and REACH Customer Benefits Increased power and energy density to meet customer’s application requirements Proven reliability in the field Flexibility for system operation in diverse environments Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Applications UPS and industrial power Backup systems Consumer and industrial electronics Robotics Emergency lighting Telematics Solid state drives (SSD) Security equipment Smoke detectors Handheld devices Backup power for cache-to-flash applications Wireless transmitters
Request a Quote Datasheet
Description
Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of your solution. The Standard Series is specialized for systems operating in normal ambient environments and provides system designers with the advantages of significantly more reliable performance under a wider temperature range than most other energy storage options available. Standard Series cells are customizable for a variety of applications that need fast charge/discharge capability and long life. Standard Series Features Low ESR Up to 1,000,000 duty cycles or 10-year DC life –40 C to 65 C operating temperature; 85 C with voltage derating Compliant with UL, RoHS and REACH Customer Benefits Increased power and energy density to meet customer’s application requirements Proven reliability in the field Flexibility for system operation in diverse environments Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Applications UPS and industrial power Backup systems Consumer and industrial electronics Robotics Emergency lighting Telematics Solid state drives (SSD) Security equipment Smoke detectors Handheld devices Backup power for cache-to-flash applications Wireless transmitters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 133514 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
133514
Supercapacitors/Ultracapacitors 133514
Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of your solution. The Standard Series is specialized for systems operating in normal ambient environments and provides system designers with the advantages of significantly more reliable performance under a wider temperature range than most other energy storage options available. Standard Series cells are customizable for a variety of applications that need fast charge/discharge capability and long life. Standard Series Features Low ESR Up to 1,000,000 duty cycles or 10-year DC life –40 C to 65 C operating temperature; 85 C with voltage derating Compliant with UL, RoHS and REACH Customer Benefits Increased power and energy density to meet customer’s application requirements Proven reliability in the field Flexibility for system operation in diverse environments Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Applications UPS and industrial power Backup systems Consumer and industrial electronics Robotics Emergency lighting Telematics Solid state drives (SSD) Security equipment Smoke detectors Handheld devices Backup power for cache-to-flash applications Wireless transmitters

Maxwell’s Standard Series spans a spectrum of form factors, and our strong cell design engineering experience enables us to produce cells with very low equivalent series resistance (ESR). This translates into increased power density and small system footprint to meet the specific requirements of your solution. The Standard Series is specialized for systems operating in normal ambient environments and provides system designers with the advantages of significantly more reliable performance under a wider temperature range than most other energy storage options available. Standard Series cells are customizable for a variety of applications that need fast charge/discharge capability and long life.

Standard Series Features

  • Low ESR
  • Up to 1,000,000 duty cycles or 10-year DC life
  • –40 C to 65 C operating temperature; 85 C with voltage derating
  • Compliant with UL, RoHS and REACH

Customer Benefits

  • Increased power and energy density to meet customer’s application requirements
  • Proven reliability in the field
  • Flexibility for system operation in diverse environments
  • Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market

Applications

  • UPS and industrial power
  • Backup systems
  • Consumer and industrial electronics
  • Robotics
  • Emergency lighting
  • Telematics
  • Solid state drives (SSD)
  • Security equipment
  • Smoke detectors
  • Handheld devices
  • Backup power for cache-to-flash applications
  • Wireless transmitters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 133514
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details