Maxtena Inc. Helical Antenna, 1.616-1.626Ghz, 1Dbi Rohs Compliant Maxtena M1621HCT-EXT-TNC

Description
HELICAL ANTENNA, 1.616-1.626GHZ, 1DBI ROHS COMPLIANT: YES
Datasheet
Description
HELICAL ANTENNA, 1.616-1.626GHZ, 1DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Antenna, 1.616-1.626Ghz, 1Dbi Rohs Compliant Maxtena - 84AH0177 - Newark, An Avnet Company
Chicago, IL, United States
Helical Antenna, 1.616-1.626Ghz, 1Dbi Rohs Compliant Maxtena
84AH0177
Helical Antenna, 1.616-1.626Ghz, 1Dbi Rohs Compliant Maxtena 84AH0177
HELICAL ANTENNA, 1.616-1.626GHZ, 1DBI ROHS COMPLIANT: YES

HELICAL ANTENNA, 1.616-1.626GHZ, 1DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 84AH0177
Product Name Helical Antenna, 1.616-1.626Ghz, 1Dbi Rohs Compliant Maxtena
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
WiFi Antennas - 1408058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 7 dB
View Details