Maxtena Inc. Ant, Helical, Iridium/gps, Passive; Antenna Type Maxtena M1600HCT-SMA

Description
ANT, HELICAL, IRIDIUM/GPS, PASSIVE; Antenna Type:GPS / Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular;RoHS Compliant: Yes
Datasheet
Description
ANT, HELICAL, IRIDIUM/GPS, PASSIVE; Antenna Type:GPS / Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, Helical, Iridium/gps, Passive; Antenna Type Maxtena - 62W0085 - Newark, An Avnet Company
Chicago, IL, United States
Ant, Helical, Iridium/gps, Passive; Antenna Type Maxtena
62W0085
Ant, Helical, Iridium/gps, Passive; Antenna Type Maxtena 62W0085
ANT, HELICAL, IRIDIUM/GPS, PASSIVE; Antenna Type:GPS / Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular;RoHS Compliant: Yes

ANT, HELICAL, IRIDIUM/GPS, PASSIVE; Antenna Type:GPS / Iridium; Frequency Min:1.616GHz; Frequency Max:1.626GHz; Antenna Mounting:Cable; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62W0085
Product Name Ant, Helical, Iridium/gps, Passive; Antenna Type Maxtena
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1248716 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details