maxon motor GmbH Dc Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 Rpm, 36.7 Mn-M Rohs Compliant Maxon Motor 240987

Description
DC Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 rpm, 36.7 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 rpm, 36.7 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 Rpm, 36.7 Mn-M Rohs Compliant Maxon Motor - 52R4113 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 Rpm, 36.7 Mn-M Rohs Compliant Maxon Motor
52R4113
Dc Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 Rpm, 36.7 Mn-M Rohs Compliant Maxon Motor 52R4113
DC Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 rpm, 36.7 mN-m RoHS Compliant: Yes

DC Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 rpm, 36.7 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52R4113
Product Name Dc Motor, A-Max 32, Graphite Brushes, 15 W, 24 V, 4180 Rpm, 36.7 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP37-12-024Z - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
Brushed Motors - MMP D22-490G-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details